HAVE, Inc. HAVEFlex Starquad Cable XLRF-RCA 25' 201008-25

Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare RCA connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare RCA connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare RCA connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare RCA connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable XLRF-RCA 25' - 201008-25 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable XLRF-RCA 25'
201008-25
HAVEFlex Starquad Cable XLRF-RCA 25' 201008-25
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare RCA connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare RCA connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare RCA connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and Canare RCA connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201008-25
Product Name HAVEFlex Starquad Cable XLRF-RCA 25'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details