HAVE, Inc. HAVEFlex Starquad XLRM-Mini TS 25' 201006-25

Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad XLRM-Mini TS 25' - 201006-25 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad XLRM-Mini TS 25'
201006-25
HAVEFlex Starquad XLRM-Mini TS 25' 201006-25
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and Canare Mini TS connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201006-25
Product Name HAVEFlex Starquad XLRM-Mini TS 25'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details