HAVE, Inc. HAVEFlex Starquad XLRM-Mini TS 6' 201006-06

Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad XLRM-Mini TS 6' - 201006-06 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad XLRM-Mini TS 6'
201006-06
HAVEFlex Starquad XLRM-Mini TS 6' 201006-06
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and Canare Mini TS connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and Canare Mini TS connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201006-06
Product Name HAVEFlex Starquad XLRM-Mini TS 6'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-10-M8G3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details