HAVE, Inc. HAVEFlex Canare Digital Audio Cable XLRM-XLRF 150' 201000D-150

Description
Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft!Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Jacket Color: Blue HAVEFlex™ LIFETIME Warranty.
Description
Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft!Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Jacket Color: Blue HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Digital Audio Cable XLRM-XLRF 150' - 201000D-150 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Digital Audio Cable XLRM-XLRF 150'
201000D-150
HAVEFlex Canare Digital Audio Cable XLRM-XLRF 150' 201000D-150
Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft!Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Jacket Color: Blue HAVEFlex™ LIFETIME Warranty.

Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft!Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations.

  • AES/EBU Digital Audio Cable - single channel.
  • Large OD for longest cable runs.
  • Maximum recommended AES/EBU length: 1,180 ft. (360 meters)
  • Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >95% Copper High-density Braid.
  • Conductor DC Resistance: <10.1 ohms/1000 ft.
  • Shield DC Resistance: <4.3 ohms/1000 ft.
  • Nominal Capacitance: 14.6 pF/ft
  • Nominal Impedance: 110-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Jacket Color: Blue
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 201000D-150
Product Name HAVEFlex Canare Digital Audio Cable XLRM-XLRF 150'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details