HAVE, Inc. HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM 201000-50

Description
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25 Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™: LIFETIME Warranty.
Description
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25 Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM - 201000-50 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM
201000-50
HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM 201000-50
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25 Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™: LIFETIME Warranty.

Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there!

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >:95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <:29.9 ohms/1000ft.
  • Shield DC Resistance: <:9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201000-50
Product Name HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details