HAVE, Inc. HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM 201000-05

Description
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with nickel shells and silver contact pins. Starquad for DRAMATICALLY reducedhum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand(x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25 Hand assembly with true silver solder inour own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™: LIFETIME Warranty.
Description
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with nickel shells and silver contact pins. Starquad for DRAMATICALLY reducedhum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand(x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25 Hand assembly with true silver solder inour own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM - 201000-05 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM
201000-05
HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM 201000-05
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with nickel shells and silver contact pins. Starquad for DRAMATICALLY reducedhum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand(x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25 Hand assembly with true silver solder inour own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™: LIFETIME Warranty.

Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with nickel shells and silver contact pins. Starquad for DRAMATICALLY reducedhum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there!

  • Conductor: 21 AWG, 40 strand(x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >:95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <:29.9 ohms/1000 ft.
  • Shield DC Resistance: <:9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25
  • Hand assembly with true silver solder inour own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201000-05
Product Name HAVEFlex Canare Starquad Microphone Cable Nickel/Silver XLRM
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers