HAVE, Inc. Sub-Mini 2.5mm TRS Male Cable End - Metal 145004M

Description
145004M - Sub-Mini 2.5MM Stereo TRS Male Cable End Connector. Metal Shell.
Description
145004M - Sub-Mini 2.5MM Stereo TRS Male Cable End Connector. Metal Shell.

Suppliers

Company
Product
Description
Supplier Links
Sub-Mini 2.5mm TRS Male Cable End - Metal - 145004M - HAVE, Inc.
Hudson, NY, USA
Sub-Mini 2.5mm TRS Male Cable End - Metal
145004M
Sub-Mini 2.5mm TRS Male Cable End - Metal 145004M
145004M - Sub-Mini 2.5MM Stereo TRS Male Cable End Connector. Metal Shell.

145004M - Sub-Mini 2.5MM Stereo TRS Male Cable End Connector. Metal Shell.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number 145004M
Product Name Sub-Mini 2.5mm TRS Male Cable End - Metal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers