124005 -- F PLUG 75 OHM TERMINATOR
HAVE, Inc.
F Plug 75 Ohm Terminator
124005
Description
F Plug 75 Ohm Terminator
Description
F Plug 75 Ohm Terminator
Suppliers
F Plug 75 Ohm Terminator
124005
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
124005 |
|
Product Name
|
F Plug 75 Ohm Terminator |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers