Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HAVE, INC.
121003 -- BNC MALE 50 OHM FAST FIT FOR RG59/62
HAVE, Inc.
BNC Male 50 Ohm Fast Fit For Rg59/62
121003
Description
121003 - BNC Male for RG59/62 Cable. 50 Ohm Fast Fit.
HAVE, Inc.
Done
Description
121003 - BNC Male for RG59/62 Cable. 50 Ohm Fast Fit.
Suppliers
Company
Product
Description
Supplier Links
HAVE, Inc.
Hudson, NY, USA
BNC Male 50 Ohm Fast Fit For Rg59/62
121003
BNC Male 50 Ohm Fast Fit For Rg59/62
121003
121003 - BNC Male for RG59/62 Cable. 50 Ohm Fast Fit.
121003 - BNC Male for RG59/62 Cable. 50 Ohm Fast Fit.
Supplier's Site
Technical Specifications
HAVE, Inc.
Product Category
Electrical Connectors
Product Number
121003
Product Name
BNC Male 50 Ohm Fast Fit For Rg59/62
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
1 X 4 Gray & Yellow Pp75 Rohs Compliant Anderson Power Products
12-49897-01
View Details
Advantech
Headers, Plugs and Sockets
BB-CON-WR2
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
LEMO USA, Inc.
Circular Connector Assemblies
CNB.M19.GLLV
Specs
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details
2
suppliers
Aratas America LLC
Smd Detecting Switch / Omron Electronic Components Omron Electronic Components
D3SH-B1R
View Details