Hasco Relays and Electronics International Corp. Thermocouple/RTD Z1295 3/8

Description
THERMOCOUPLE,SENSOR, 400 DEG C MAX,2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE,SENSOR, 400 DEG C MAX,2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 103583451 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
103583451
Thermocouple/RTD 103583451
THERMOCOUPLE,SENSOR, 400 DEG C MAX,2 WIRE. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE,SENSOR,400 DEG C MAX,2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 103583451
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 159067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple Spring-Loaded Element - Sensor with Connection Heads -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 3/16"-1/4"
Style Full Length 2-hole Insulator
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details