Harwood Engineering Company High Pressure Check Valve C-4118

Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.
Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Check Valve - C-4118 - Harwood Engineering Company
Walpole, MA, USA
High Pressure Check Valve
C-4118
High Pressure Check Valve C-4118
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open.

Features

  • Service for liquids and gases at pressures up to 200,000 psi.
  • Two types of construction - ball type for liquids and optical flat type for gases.
  • Time-proven designs - in use for 25 years.

Options

  • Stainless steel valves for water service.
  • Custom design available.
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number C-4118
Product Name High Pressure Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Water
Maximum Pressure 50000.00 psi (35189 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HVDP 2-5 Valve - 86789 - Hamilton Company
Hamilton Company
Specs
Valve Type Purge and Trap Valve
Media Chemical
Number of Ports 2
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details