Harwood Engineering Company High Pressure Check Valve B-6943

Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.
Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Check Valve - B-6943 - Harwood Engineering Company
Walpole, MA, USA
High Pressure Check Valve
B-6943
High Pressure Check Valve B-6943
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open.

Features

  • Service for liquids and gases at pressures up to 200,000 psi.
  • Two types of construction - ball type for liquids and optical flat type for gases.
  • Time-proven designs - in use for 25 years.

Options

  • Stainless steel valves for water service.
  • Custom design available.
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number B-6943
Product Name High Pressure Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Water
Maximum Pressure 150000.00 psi (105567 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121465040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details