HARWIN Test Sockets

Description
EZ-BoardWare Test Points Eliminating damage and extra operations with SMT Test Points How Testing can cause Damage Testing fully populated PCBs is a tricky process, and typically one of two methods is used: Spike probes to dig into an existing track, which requires the test engineer to hold the probe in place, and can cause track damage; Clips or hooks to latch onto a component tail, which can cause component damage. This can also cause inconsistent test results, as different engineers could choose different points to take their test readings. Throughboard Test Points are High-Profile The existing solution is the addition of a test point into the circuit design – traditionally a piece of bent wire (with or without insulation), or a stamped tab with a hole in the upper section. These solutions are through-board soldered – and on a surface mount PCB that means an additional soldering operation. The height of these contact can also cause design issues on an otherwise low-profile PCB. EZ-Test Points: Surface Mount and Low Profile Harwin’s SMT Test Points are fully auto-placeable to PCBs, minimizing installation costs. Available in three sizes: S1751-46R – largest size, suitable for standard test clips and hooks; S2751-46R – 2012 metric footprint (0805 imperial), suitable for micro test clips; S2761-46R – 1608 metric footprint (0603 imperial), also suitable for micro test clips. These components are specific targets for test engineers to use, permitting a clip-on facility and allowing hands-free testing. The test points are also effectively sacrificial – any damage to them during testing does not affect the final PCB function, as they are additional circuit elements. Applications Many markets will find these components useful: medical, aerospace, industrial, instrumentation, control systems, etc. Anywhere a PCB will need to be tested, EZ-BoardWare Test Points provide an advantage.
Description
EZ-BoardWare Test Points Eliminating damage and extra operations with SMT Test Points How Testing can cause Damage Testing fully populated PCBs is a tricky process, and typically one of two methods is used: Spike probes to dig into an existing track, which requires the test engineer to hold the probe in place, and can cause track damage; Clips or hooks to latch onto a component tail, which can cause component damage. This can also cause inconsistent test results, as different engineers could choose different points to take their test readings. Throughboard Test Points are High-Profile The existing solution is the addition of a test point into the circuit design – traditionally a piece of bent wire (with or without insulation), or a stamped tab with a hole in the upper section. These solutions are through-board soldered – and on a surface mount PCB that means an additional soldering operation. The height of these contact can also cause design issues on an otherwise low-profile PCB. EZ-Test Points: Surface Mount and Low Profile Harwin’s SMT Test Points are fully auto-placeable to PCBs, minimizing installation costs. Available in three sizes: S1751-46R – largest size, suitable for standard test clips and hooks; S2751-46R – 2012 metric footprint (0805 imperial), suitable for micro test clips; S2761-46R – 1608 metric footprint (0603 imperial), also suitable for micro test clips. These components are specific targets for test engineers to use, permitting a clip-on facility and allowing hands-free testing. The test points are also effectively sacrificial – any damage to them during testing does not affect the final PCB function, as they are additional circuit elements. Applications Many markets will find these components useful: medical, aerospace, industrial, instrumentation, control systems, etc. Anywhere a PCB will need to be tested, EZ-BoardWare Test Points provide an advantage.

Suppliers

Company
Product
Description
Supplier Links
Test Sockets -  - HARWIN
Salem, NH, USA
Test Sockets
Test Sockets
EZ-BoardWare Test Points Eliminating damage and extra operations with SMT Test Points How Testing can cause Damage Testing fully populated PCBs is a tricky process, and typically one of two methods is used: Spike probes to dig into an existing track, which requires the test engineer to hold the probe in place, and can cause track damage; Clips or hooks to latch onto a component tail, which can cause component damage. This can also cause inconsistent test results, as different engineers could choose different points to take their test readings. Throughboard Test Points are High-Profile The existing solution is the addition of a test point into the circuit design – traditionally a piece of bent wire (with or without insulation), or a stamped tab with a hole in the upper section. These solutions are through-board soldered – and on a surface mount PCB that means an additional soldering operation. The height of these contact can also cause design issues on an otherwise low-profile PCB. EZ-Test Points: Surface Mount and Low Profile Harwin’s SMT Test Points are fully auto-placeable to PCBs, minimizing installation costs. Available in three sizes: S1751-46R – largest size, suitable for standard test clips and hooks; S2751-46R – 2012 metric footprint (0805 imperial), suitable for micro test clips; S2761-46R – 1608 metric footprint (0603 imperial), also suitable for micro test clips. These components are specific targets for test engineers to use, permitting a clip-on facility and allowing hands-free testing. The test points are also effectively sacrificial – any damage to them during testing does not affect the final PCB function, as they are additional circuit elements. Applications Many markets will find these components useful: medical, aerospace, industrial, instrumentation, control systems, etc. Anywhere a PCB will need to be tested, EZ-BoardWare Test Points provide an advantage.

EZ-BoardWare Test Points

Eliminating damage and extra operations with SMT Test Points

How Testing can cause Damage

Testing fully populated PCBs is a tricky process, and typically one of two methods is used:

  • Spike probes to dig into an existing track, which requires the test engineer to hold the probe in place, and can cause track damage;
  • Clips or hooks to latch onto a component tail, which can cause component damage.

This can also cause inconsistent test results, as different engineers could choose different points to take their test readings.

Throughboard Test Points are High-Profile

The existing solution is the addition of a test point into the circuit design – traditionally a piece of bent wire (with or without insulation), or a stamped tab with a hole in the upper section. These solutions are through-board soldered – and on a surface mount PCB that means an additional soldering operation. The height of these contact can also cause design issues on an otherwise low-profile PCB.

EZ-Test Points: Surface Mount and Low Profile

Harwin’s SMT Test Points are fully auto-placeable to PCBs, minimizing installation costs. Available in three sizes:

  • S1751-46R – largest size, suitable for standard test clips and hooks;
  • S2751-46R – 2012 metric footprint (0805 imperial), suitable for micro test clips;
  • S2761-46R – 1608 metric footprint (0603 imperial), also suitable for micro test clips.

These components are specific targets for test engineers to use, permitting a clip-on facility and allowing hands-free testing. The test points are also effectively sacrificial – any damage to them during testing does not affect the final PCB function, as they are additional circuit elements.

Applications

Many markets will find these components useful: medical, aerospace, industrial, instrumentation, control systems, etc. Anywhere a PCB will need to be tested, EZ-BoardWare Test Points provide an advantage.

Supplier's Site

Technical Specifications

  HARWIN
Product Category Test Points
Product Name Test Sockets
Type / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RC Test Point Chip -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Standards / Compliances RoHS
Rated Current 2 amps
View Details
Miniature Test Point, Tin -Orange - 5263 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
 - 6457856 - RS Components, Ltd.
RS Components, Ltd.
View Details
PB 1111 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1111 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details