HARWIN Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin S9121-45R

Description
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin - 46AC1938 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin
46AC1938
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin 46AC1938
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin - 28AH1725 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin
28AH1725
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin 28AH1725
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 46AC1938
Product Name Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Insulated Ferrules - 2206.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details