HARWIN Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin S9111-45R

Description
TERMINAL, TOP ENTRY, SOCKET, 2.6MM, SMD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TOP ENTRY, SOCKET, 2.6MM, SMD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin - 46AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin
46AC1937
Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin 46AC1937
TERMINAL, TOP ENTRY, SOCKET, 2.6MM, SMD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

TERMINAL, TOP ENTRY, SOCKET, 2.6MM, SMD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin - 95AC7485 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin
95AC7485
Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin 95AC7485
TERMINAL, TOP ENTRY, SOCKET, 2.6MM, SMD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

TERMINAL, TOP ENTRY, SOCKET, 2.6MM, SMD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 46AC1937
Product Name Terminal, Top Entry, Socket, 2.6Mm, Smd; Tab Size Metric Harwin
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data