HARWIN RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S7231-45R

Description
RFI SHIELD FINGER AU 1.28MM SMD
Description
RFI SHIELD FINGER AU 1.28MM SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - S7231-45R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S7231-45R
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S7231-45R
RFI SHIELD FINGER AU 1.28MM SMD

RFI SHIELD FINGER AU 1.28MM SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number S7231-45R
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 448-CYW20730A1KFBGTDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details
Interface - Drivers, Receivers, Transceivers - 32R1607R-8CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4768-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details