HARWIN SMD 1A EMI RFI Filter S7221-45R

Description
Power Contact, M, Solder, Straight, SMD, 1A Product overview: S7221-45R from Harwin is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1A, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-S7221-45R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Contact, M, Solder, Straight, SMD, 1A Product overview: S7221-45R from Harwin is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1A, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-S7221-45R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A EMI RFI Filter - 945-S7221-45R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A EMI RFI Filter
945-S7221-45R
SMD 1A EMI RFI Filter 945-S7221-45R
Power Contact, M, Solder, Straight, SMD, 1A Product overview: S7221-45R from Harwin is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1A, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-S7221-45R can be used for catalog matching and distributor lookup.

Power Contact, M, Solder, Straight, SMD, 1A Product overview: S7221-45R from Harwin is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1A, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-S7221-45R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 945-S7221-45R
Product Name SMD 1A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MXL1062CN8 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
SAW Filters - 535-AFII-SW-0091-TCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 915000 kHz
View Details