HARWIN RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets S7221-45R

Description
Win Source Part Number: 967854-S7221-45R Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: EZ BoardWare Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.102" (2.60mm) Standard Package: 10,000 Height: 0.048" (1.23mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Harwin Inc. Other Names: 952-2727-6,952-2727- 1,952-2727-2 Base Product Number: S7221
Request a Quote Datasheet
Description
Win Source Part Number: 967854-S7221-45R Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: EZ BoardWare Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.102" (2.60mm) Standard Package: 10,000 Height: 0.048" (1.23mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Harwin Inc. Other Names: 952-2727-6,952-2727- 1,952-2727-2 Base Product Number: S7221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 967854-S7221-45R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
967854-S7221-45R
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 967854-S7221-45R
Win Source Part Number: 967854-S7221-45R Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: EZ BoardWare Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.102" (2.60mm) Standard Package: 10,000 Height: 0.048" (1.23mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Harwin Inc. Other Names: 952-2727-6,952-2727- 1,952-2727-2 Base Product Number: S7221

Win Source Part Number: 967854-S7221-45R
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Series: EZ BoardWare
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel
Length: 0.102" (2.60mm)
Standard Package: 10,000
Height: 0.048" (1.23mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: Flash
Attachment Method: Solder
Width: 0.039" (1.00mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Harwin Inc.
Other Names: 952-2727-6,952-2727-1,952-2727-2
Base Product Number: S7221

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 967854-S7221-45R
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details