Manufacturer: AMIS
Category: Connectors, Interconnects>Coaxia
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Width: 0.530" (13.46mm)
Length: 0.50' (152.4mm)
Height: 0.100" (2.53mm)
Material: PVC
Plating: Gold
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators |