HARWIN RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S7101-42R

Description
RFI SHIELD FINGER AU 3.5MM SMD
Description
RFI SHIELD FINGER AU 3.5MM SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - S7101-42R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S7101-42R
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S7101-42R
RFI SHIELD FINGER AU 3.5MM SMD

RFI SHIELD FINGER AU 3.5MM SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number S7101-42R
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details