The S1961-46R is a multi-directional spring contact designed for surface mount applications, featuring a material composition of cupro nickel with a finish of 3µm tin over 2µm nickel. It has an electrical current rating of 14A and a contact resistance of 2mΩ. The component is rated for a mechanical durability of 5,000 cycles and operates within a temperature range of -55°C to +125°C. The recommended working height for deflection is 0.20mm with a minimum force of 1.2N, while the minimum height is specified at 0.60mm. This product is supplied in tape and reel format, with a quantity of 1200 components per reel, adhering to EIA-481 standards.
RFI SHLD FINGER TIN 3.55MM SMD
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | S1961-46R |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets |
| Type | Contact; Shield Finger |