HARWIN RFI and EMI - Contacts, Fingerstock and Gaskets S1791-42R

Description
RFI SHIELD FINGER TIN 4MM SMD
Datasheet
Description
RFI SHIELD FINGER TIN 4MM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - S1791-42R - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
S1791-42R
RFI and EMI - Contacts, Fingerstock and Gaskets S1791-42R
RFI SHIELD FINGER TIN 4MM SMD

RFI SHIELD FINGER TIN 4MM SMD

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - S1791-42R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S1791-42R
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S1791-42R
RFI SHIELD FINGER GOLD 4MM SMD

RFI SHIELD FINGER GOLD 4MM SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number S1791-42R S1791-42R
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-253059-02 - CYBT-253059-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details