HARWIN RFI and EMI - Contacts, Fingerstock and Gaskets S1761-42R

Description
RFI SHIELD FINGER GOLD 3.5MM SMD
Datasheet
Description
RFI SHIELD FINGER GOLD 3.5MM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - S1761-42R - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
S1761-42R
RFI and EMI - Contacts, Fingerstock and Gaskets S1761-42R
RFI SHIELD FINGER GOLD 3.5MM SMD

RFI SHIELD FINGER GOLD 3.5MM SMD

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - S1761-42R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S1761-42R
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S1761-42R
RFI SHIELD FINGER GOLD 3.5MM SMD

RFI SHIELD FINGER GOLD 3.5MM SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number S1761-42R S1761-42R
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 55500EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4735-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details