Manufacturer: Harwin Inc.
Win Source Part Number: 892797-S1751-46R
Series: S1751, EZ BoardWare
Features: Natural PC Test Point Brass Tin Plating Surface Mount Mounting Type
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1751
Categories: Test and Measurement
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 7409.29.0090
Other Part Number: 952-1478-1, S175146R, 952-1478-6, 952-1478-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 892797-S1751-46R |
| Product Name | Unclassified - S1751-46R |