HARWIN RFI and EMI - Contacts, Fingerstock and Gaskets - S0941-46R S0941-46R

Description
Manufacturer: Harwin Inc. Win Source Part Number: 932579-S0941-46R Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Family Name: S0941 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 952-2668-6, 952-2668-1, 952-2668-2
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 932579-S0941-46R Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Family Name: S0941 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 952-2668-6, 952-2668-1, 952-2668-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - S0941-46R - 932579-S0941-46R - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - S0941-46R
932579-S0941-46R
RFI and EMI - Contacts, Fingerstock and Gaskets - S0941-46R 932579-S0941-46R
Manufacturer: Harwin Inc. Win Source Part Number: 932579-S0941-46R Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Family Name: S0941 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 952-2668-6, 952-2668-1, 952-2668-2

Manufacturer: Harwin Inc.
Win Source Part Number: 932579-S0941-46R
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Family Name: S0941
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 952-2668-6, 952-2668-1, 952-2668-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 932579-S0941-46R
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - S0941-46R
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details