"Round Spacer Unthreaded M4 Brass 0.354"" (9.00mm)"
M4 Clearance Circular Brass Spacer, Ø6.3
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:9mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:9mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Standoffs & Spacers M4 x 9mm CIRCULAR BRASS 6.5mm O/D
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | R40-6000902-ND | R40-6000902 | 56K3089 | R40-6000902 |
| Product Name | Board Spacers, Standoffs | Hardware | Spacer; Spacer Type Harwin | Standoffs & Spacers |
| Type & Shape | Spacer; Round | Spacer | Round | Standoff |