HARWIN Board Spacers, Standoffs R40-6000502

Description
"Round Spacer Unthreaded M4 Brass 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M4 Brass 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2009-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2009-ND
Board Spacers, Standoffs 952-2009-ND
"Round Spacer Unthreaded M4 Brass 0.197"" (5.00mm)"

"Round Spacer Unthreaded M4 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Hardware - R40-6000502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-6000502
Hardware R40-6000502
M4 Clearance Circular Brass Spacer, Ø6.3

M4 Clearance Circular Brass Spacer, Ø6.3

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-6000502
Standoffs & Spacers R40-6000502
Standoffs & Spacers M4 x 5mm CIRCULAR BRASS 6.5mm O/D

Standoffs & Spacers M4 x 5mm CIRCULAR BRASS 6.5mm O/D

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K3086 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K3086
Spacer; Spacer Type Harwin 56K3086
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:5mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:5mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:5mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:5mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M4, Brass, 5Mm Rohs Compliant Harwin - 29AK6845 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M4, Brass, 5Mm Rohs Compliant Harwin
29AK6845
Spacer, Round, M4, Brass, 5Mm Rohs Compliant Harwin 29AK6845
SPACER, ROUND, M4, BRASS, 5MM ROHS COMPLIANT: YES

SPACER, ROUND, M4, BRASS, 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2009-ND R40-6000502 R40-6000502 56K3086 29AK6845
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer; Spacer Type Harwin Spacer, Round, M4, Brass, 5Mm Rohs Compliant Harwin
Type & Shape Spacer; Round Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2808884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers