HARWIN Hardware R40-6000402

Description
M4 Clearance Circular Brass Spacer, Ø6.3
Request a Quote Datasheet
Description
M4 Clearance Circular Brass Spacer, Ø6.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-6000402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-6000402
Hardware R40-6000402
M4 Clearance Circular Brass Spacer, Ø6.3

M4 Clearance Circular Brass Spacer, Ø6.3

Buy Now
Board Spacers, Standoffs - 952-2008-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2008-ND
Board Spacers, Standoffs 952-2008-ND
"Round Spacer Unthreaded M4 Brass 0.157"" (4.00mm)"

"Round Spacer Unthreaded M4 Brass 0.157"" (4.00mm)"

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K3085 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K3085
Spacer; Spacer Type Harwin 56K3085
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:4mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:4mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:4mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:4mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M4, Brass, 4Mm Rohs Compliant Harwin - 29AK6844 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M4, Brass, 4Mm Rohs Compliant Harwin
29AK6844
Spacer, Round, M4, Brass, 4Mm Rohs Compliant Harwin 29AK6844
SPACER, ROUND, M4, BRASS, 4MM ROHS COMPLIANT: YES

SPACER, ROUND, M4, BRASS, 4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-6000402 952-2008-ND 56K3085 29AK6844
Product Name Hardware Board Spacers, Standoffs Spacer; Spacer Type Harwin Spacer, Round, M4, Brass, 4Mm Rohs Compliant Harwin
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details