HARWIN Board Spacers, Standoffs R40-3001802

Description
"Hex Standoff Threaded M4x0.7 Brass 0.709"" (18.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.709"" (18.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1555-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1555-ND
Board Spacers, Standoffs 952-1555-ND
"Hex Standoff Threaded M4x0.7 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3069 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3069
Spacer; Standoff Material Harwin 56K3069
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:26mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Overall Length:26mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M4, 26Mm Rohs Compliant Harwin - 40AJ8380 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M4, 26Mm Rohs Compliant Harwin
40AJ8380
Standoff, Hex M-F, Brass, M4, 26Mm Rohs Compliant Harwin 40AJ8380
STANDOFF, HEX M-F, BRASS, M4, 26MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M4, 26MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R40-3001802
Specialised Cables R40-3001802
Specialised Cables M4 x 18mm HEX 7mmA/F 8mm ML/FML NICKEL

Specialised Cables M4 x 18mm HEX 7mmA/F 8mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1555-ND 56K3069 40AJ8380 R40-3001802
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex M-F, Brass, M4, 26Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 1022326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers