HARWIN Board Spacers, Standoffs R40-3000602

Description
"Hex Standoff Threaded M4x0.7 Brass 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1544-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1544-ND
Board Spacers, Standoffs 952-1544-ND
"Hex Standoff Threaded M4x0.7 Brass 0.236"" (6.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-3000602
Standoffs & Spacers R40-3000602
Standoffs & Spacers M4 x 6mm HEX 7mm A/F 8mm ML/FML NICKEL

Standoffs & Spacers M4 x 6mm HEX 7mm A/F 8mm ML/FML NICKEL

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3058 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3058
Spacer; Standoff Material Harwin 56K3058
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Overall Length:14mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Overall Length:14mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M4, 14Mm Rohs Compliant Harwin - 40AJ8375 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M4, 14Mm Rohs Compliant Harwin
40AJ8375
Standoff, Hex M-F, Brass, M4, 14Mm Rohs Compliant Harwin 40AJ8375
STANDOFF, HEX M-F, BRASS, M4, 14MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M4, 14MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1544-ND R40-3000602 56K3058 40AJ8375
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer; Standoff Material Harwin Standoff, Hex M-F, Brass, M4, 14Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details