HARWIN Hardware R40-1000602

Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet
Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-1000602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-1000602
Hardware R40-1000602
M4 Threaded Hexagonal Brass Spacer, 7mm

M4 Threaded Hexagonal Brass Spacer, 7mm

Buy Now
Board Spacers, Standoffs - 952-1535-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1535-ND
Board Spacers, Standoffs 952-1535-ND
"Hex Standoff Threaded M4x0.7 Brass 0.236"" (6.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-1000602
Standoffs & Spacers R40-1000602
Standoffs & Spacers M4 x 6mm HEX SPACER BRASS 7mm A/F

Standoffs & Spacers M4 x 6mm HEX SPACER BRASS 7mm A/F

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3027 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3027
Spacer; Standoff Material Harwin 56K3027
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:6mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:6mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M4, 6Mm Rohs Compliant Harwin - 40AJ8366 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M4, 6Mm Rohs Compliant Harwin
40AJ8366
Standoff, Hex Female, Brass, M4, 6Mm Rohs Compliant Harwin 40AJ8366
STANDOFF, HEX FEMALE, BRASS, M4, 6MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M4, 6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-1000602 952-1535-ND R40-1000602 56K3027 40AJ8366
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Standoff Material Harwin Standoff, Hex Female, Brass, M4, 6Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Hex Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details