"Hex Spacer Unthreaded M3 Plastic 0.709"" (18.00mm) Natural"
Hexagonal Plastic Spacer, suitable for a
Standoffs & Spacers 18mm HEX SPACER USE WITH M3 SCREW
SPACER, HEX, PVC, 18MM ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | R30-9401800-ND | R30-9401800 | R30-9401800 | 40AJ8364 |
| Product Name | Board Spacers, Standoffs | Hardware | Standoffs & Spacers | Spacer, Hex, Pvc, 18Mm Rohs Compliant Harwin |
| Type & Shape | Spacer; Hex | Spacer | Standoff |