HARWIN Hardware R30-6701694

Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet
Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6701694 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6701694
Hardware R30-6701694
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Board Spacers, Standoffs - 952-2019-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2019-ND
Board Spacers, Standoffs 952-2019-ND
"Round Spacer Unthreaded M3 Nylon 0.630"" (16.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.630"" (16.00mm) White"

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2994 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2994
Spacer; Spacer Type Harwin 56K2994
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:16mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:16mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:16mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:16mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M3, Nylon, 16Mm Rohs Compliant Harwin - 29AK6838 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M3, Nylon, 16Mm Rohs Compliant Harwin
29AK6838
Spacer, Round, M3, Nylon, 16Mm Rohs Compliant Harwin 29AK6838
SPACER, ROUND, M3, NYLON, 16MM ROHS COMPLIANT: YES

SPACER, ROUND, M3, NYLON, 16MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6701694
Specialised Cables R30-6701694
Specialised Cables M3 x 16mm CIRCULAR CLEARANCE SPACER

Specialised Cables M3 x 16mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6701694 952-2019-ND 56K2994 29AK6838 R30-6701694
Product Name Hardware Board Spacers, Standoffs Spacer; Spacer Type Harwin Spacer, Round, M3, Nylon, 16Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-832-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details