HARWIN Spacers, 6Mm; Spacer Type Harwin R30-6700694...

Description
SPACERS, 6MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Thread Size - Metric:M3 RoHS Compliant: Yes
Description
SPACERS, 6MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Thread Size - Metric:M3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacers, 6Mm; Spacer Type Harwin - 80Y3338 - Newark, An Avnet Company
Chicago, IL, United States
Spacers, 6Mm; Spacer Type Harwin
80Y3338
Spacers, 6Mm; Spacer Type Harwin 80Y3338
SPACERS, 6MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Thread Size - Metric:M3 RoHS Compliant: Yes

SPACERS, 6MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Thread Size - Metric:M3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 80Y3338
Product Name Spacers, 6Mm; Spacer Type Harwin
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
PCB Spacers - 2652401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers