HARWIN Hardware R30-6700394

Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet
Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6700394 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6700394
Hardware R30-6700394
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Board Spacers, Standoffs - 952-1526-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1526-ND
Board Spacers, Standoffs 952-1526-ND
"Round Spacer Unthreaded M3 Nylon 0.118"" (3.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.118"" (3.00mm) White"

Buy Now Datasheet
Spacer, Round, Plastic, M3, 5Mm X 3Mm; Spacer Type Harwin - 72J5964 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Plastic, M3, 5Mm X 3Mm; Spacer Type Harwin
72J5964
Spacer, Round, Plastic, M3, 5Mm X 3Mm; Spacer Type Harwin 72J5964
SPACER, ROUND, PLASTIC, M3, 5MM X 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:3mm; Product Range:-; Spacing Height:3mm RoHS Compliant: Yes

SPACER, ROUND, PLASTIC, M3, 5MM X 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:3mm; Product Range:-; Spacing Height:3mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6700394
Specialised Cables R30-6700394
Specialised Cables M3 x 3mm CIRCULAR CLEARANCE SPACER

Specialised Cables M3 x 3mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6700394 952-1526-ND 72J5964 R30-6700394
Product Name Hardware Board Spacers, Standoffs Spacer, Round, Plastic, M3, 5Mm X 3Mm; Spacer Type Harwin Specialised Cables
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details