SPACER, CIRCULAR, M3X3, 3MM, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Box Quantity:25; Clearance RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 08WX6766 |
| Product Name | Spacer, Circular, M3X3, 3Mm, Pk25; Spacer Type Harwin |
| Type & Shape | Round |