HARWIN Hardware R30-6200614

Description
M3 Clearance Circular Aluminium Spacer,
Request a Quote Datasheet
Description
M3 Clearance Circular Aluminium Spacer,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6200614 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6200614
Hardware R30-6200614
M3 Clearance Circular Aluminium Spacer,

M3 Clearance Circular Aluminium Spacer,

Buy Now
Board Spacers, Standoffs - 952-2007-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2007-ND
Board Spacers, Standoffs 952-2007-ND
"Round Spacer Unthreaded M3 Aluminum 0.236"" (6.00mm)"

"Round Spacer Unthreaded M3 Aluminum 0.236"" (6.00mm)"

Buy Now Datasheet
Spacer, Round Aluminium 5Mm X 6Mm; Spacer Type Harwin - 28K0271 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Aluminium 5Mm X 6Mm; Spacer Type Harwin
28K0271
Spacer, Round Aluminium 5Mm X 6Mm; Spacer Type Harwin 28K0271
SPACER, ROUND ALUMINIUM 5Mm x 6MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; External Width:5mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER, ROUND ALUMINIUM 5Mm x 6MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; External Width:5mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Aluminium, 6Mm Rohs Compliant Harwin - 40AJ8347 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 6Mm Rohs Compliant Harwin
40AJ8347
Spacer, Round, Aluminium, 6Mm Rohs Compliant Harwin 40AJ8347
SPACER, ROUND, ALUMINIUM, 6MM ROHS COMPLIANT: YES

SPACER, ROUND, ALUMINIUM, 6MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialized Cables
R30-6200614
Specialized Cables R30-6200614
Specialized Cables M3 x 6mm CIRCULAR ALUMINUM 5mm O/D

Specialized Cables M3 x 6mm CIRCULAR ALUMINUM 5mm O/D

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6200614 952-2007-ND 28K0271 40AJ8347 R30-6200614
Product Name Hardware Board Spacers, Standoffs Spacer, Round Aluminium 5Mm X 6Mm; Spacer Type Harwin Spacer, Round, Aluminium, 6Mm Rohs Compliant Harwin Specialized Cables
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers