HARWIN Board Spacers, Standoffs R30-6010702

Description
"Round Spacer Unthreaded M3 Brass 0.276"" (7.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Brass 0.276"" (7.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1564-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1564-ND
Board Spacers, Standoffs 952-1564-ND
"Round Spacer Unthreaded M3 Brass 0.276"" (7.00mm)"

"Round Spacer Unthreaded M3 Brass 0.276"" (7.00mm)"

Buy Now Datasheet
Hardware - R30-6010702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6010702
Hardware R30-6010702
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Spacer Round Brass 4.75Mm X 7Mm; Spacer Type Harwin - 56K2957 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Brass 4.75Mm X 7Mm; Spacer Type Harwin
56K2957
Spacer Round Brass 4.75Mm X 7Mm; Spacer Type Harwin 56K2957
SPACER ROUND BRASS 4.75MM X 7MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:7mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:7mm RoHS Compliant: Yes

SPACER ROUND BRASS 4.75MM X 7MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:7mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:7mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Brass, 7Mm Rohs Compliant Harwin - 40AJ8338 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 7Mm Rohs Compliant Harwin
40AJ8338
Spacer, Round, Brass, 7Mm Rohs Compliant Harwin 40AJ8338
SPACER, ROUND, BRASS, 7MM ROHS COMPLIANT: YES

SPACER, ROUND, BRASS, 7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1564-ND R30-6010702 56K2957 40AJ8338
Product Name Board Spacers, Standoffs Hardware Spacer Round Brass 4.75Mm X 7Mm; Spacer Type Harwin Spacer, Round, Brass, 7Mm Rohs Compliant Harwin
Type & Shape Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 304280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-6440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details