HARWIN Hardware R30-6010302

Description
M3 Clearance Circular Brass Spacer, Ø4.7
Request a Quote Datasheet
Description
M3 Clearance Circular Brass Spacer, Ø4.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6010302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6010302
Hardware R30-6010302
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Board Spacers, Standoffs - 952-1560-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1560-ND
Board Spacers, Standoffs 952-1560-ND
"Round Spacer Unthreaded M3 Brass 0.118"" (3.00mm)"

"Round Spacer Unthreaded M3 Brass 0.118"" (3.00mm)"

Buy Now Datasheet
Spacer, Round, Brass, 4.75Mm; Spacer Material Harwin - 74AC1899 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 4.75Mm; Spacer Material Harwin
74AC1899
Spacer, Round, Brass, 4.75Mm; Spacer Material Harwin 74AC1899
SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:3mm; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:3mm; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6010302 952-1560-ND 74AC1899
Product Name Hardware Board Spacers, Standoffs Spacer, Round, Brass, 4.75Mm; Spacer Material Harwin
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details