HARWIN Spacers, 11Mm; Standoff Material Harwin R30-3001102...

Description
SPACERS, 11MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:R30 Series; Overall Length:17mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Description
SPACERS, 11MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:R30 Series; Overall Length:17mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacers, 11Mm; Standoff Material Harwin - 97W2573 - Newark, An Avnet Company
Chicago, IL, United States
Spacers, 11Mm; Standoff Material Harwin
97W2573
Spacers, 11Mm; Standoff Material Harwin 97W2573
SPACERS, 11MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:R30 Series; Overall Length:17mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SPACERS, 11MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:R30 Series; Overall Length:17mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97W2573
Product Name Spacers, 11Mm; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details