HARWIN Board Spacers, Standoffs R30-3000502

Description
"Hex Standoff Threaded M3x0.5 Brass 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1496-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1496-ND
Board Spacers, Standoffs 952-1496-ND
"Hex Standoff Threaded M3x0.5 Brass 0.197"" (5.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 5Mm; Standoff Material Harwin - 95H7627 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 5Mm; Standoff Material Harwin
95H7627
Spacer/standoff, Hex, Brass, 5Mm X 5Mm; Standoff Material Harwin 95H7627
SPACER/STANDOFF, HEX, BRASS, 5MM X 5MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 5MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 11Mm Rohs Compliant Harwin - 40AJ8311 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 11Mm Rohs Compliant Harwin
40AJ8311
Standoff, Hex M-F, Brass, M3, 11Mm Rohs Compliant Harwin 40AJ8311
STANDOFF, HEX M-F, BRASS, M3, 11MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 11MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3000502
Standoffs & Spacers R30-3000502
Standoffs & Spacers M3 x 5mm HEX 5mm A/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 5mm HEX 5mm A/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1496-ND 95H7627 40AJ8311 R30-3000502
Product Name Board Spacers, Standoffs Spacer/standoff, Hex, Brass, 5Mm X 5Mm; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 11Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details