HARWIN Board Spacers, Standoffs R30-1011602

Description
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1491-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1491-ND
Board Spacers, Standoffs 952-1491-ND
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"

Buy Now Datasheet
Hardware - R30-1011602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1011602
Hardware R30-1011602
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Standoff, Brass, Hex F, M3, 11Mm Rohs Compliant Harwin - 29AK6822 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Hex F, M3, 11Mm Rohs Compliant Harwin
29AK6822
Standoff, Brass, Hex F, M3, 11Mm Rohs Compliant Harwin 29AK6822
STANDOFF, BRASS, HEX F, M3, 11MM ROHS COMPLIANT: YES

STANDOFF, BRASS, HEX F, M3, 11MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1011602
Standoffs & Spacers R30-1011602
Standoffs & Spacers M3 x 16mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 16mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1491-ND R30-1011602 29AK6822 R30-1011602
Product Name Board Spacers, Standoffs Hardware Standoff, Brass, Hex F, M3, 11Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Spacer Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1256018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With .171 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1708 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details