HARWIN Hardware R30-1010702

Description
M3 Threaded Hexagonal Brass Spacer, 5.5m
Request a Quote Datasheet
Description
M3 Threaded Hexagonal Brass Spacer, 5.5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-1010702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1010702
Hardware R30-1010702
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Board Spacers, Standoffs - 952-1482-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1482-ND
Board Spacers, Standoffs 952-1482-ND
"Hex Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2846 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2846
Spacer; Standoff Material Harwin 56K2846
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Overall Length:7mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm; Thread Length:7mmRoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Overall Length:7mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm; Thread Length:7mmRoHS Compliant: Yes

Supplier's Site
Standoff, M3, Brass, 7Mm Rohs Compliant Harwin - 29AK6818 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M3, Brass, 7Mm Rohs Compliant Harwin
29AK6818
Standoff, M3, Brass, 7Mm Rohs Compliant Harwin 29AK6818
STANDOFF, M3, BRASS, 7MM ROHS COMPLIANT: YES

STANDOFF, M3, BRASS, 7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-1010702 952-1482-ND 56K2846 29AK6818
Product Name Hardware Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, M3, Brass, 7Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1613672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers