HARWIN Board Spacers, Standoffs R30-1001002

Description
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2311-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2311-ND
Board Spacers, Standoffs 952-2311-ND
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Hardware - R30-1001002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1001002
Hardware R30-1001002
M3 Threaded Hexagonal Brass Spacer, 5mm

M3 Threaded Hexagonal Brass Spacer, 5mm

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1001002
Standoffs & Spacers R30-1001002
Standoffs & Spacers M3 x 10mm THREAD HEX BRASS 5mm A/F

Standoffs & Spacers M3 x 10mm THREAD HEX BRASS 5mm A/F

Buy Now Datasheet
Threaded Spacer; Standoff Material Harwin - 72J5960 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Spacer; Standoff Material Harwin
72J5960
Threaded Spacer; Standoff Material Harwin 72J5960
THREADED SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

THREADED SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2311-ND R30-1001002 R30-1001002 72J5960
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Threaded Spacer; Standoff Material Harwin
Type & Shape Standoff; Hex Spacer Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details