HARWIN Spacer, Circular, 8Mm, Pk25; Spacer Type Harwin R2308F14...

Description
SPACER, CIRCULAR, 8MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; Bore Size:3.2mm; Box RoHS Compliant: Yes
Description
SPACER, CIRCULAR, 8MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; Bore Size:3.2mm; Box RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Circular, 8Mm, Pk25; Spacer Type Harwin - 08WX6754 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Circular, 8Mm, Pk25; Spacer Type Harwin
08WX6754
Spacer, Circular, 8Mm, Pk25; Spacer Type Harwin 08WX6754
SPACER, CIRCULAR, 8MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; Bore Size:3.2mm; Box RoHS Compliant: Yes

SPACER, CIRCULAR, 8MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; Bore Size:3.2mm; Box RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 08WX6754
Product Name Spacer, Circular, 8Mm, Pk25; Spacer Type Harwin
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-6440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details