HARWIN Standoffs & Spacers R20-3000502

Description
Standoffs & Spacers M2 x 5mm HEXAGONAL MALE/FEMALE BRASS
Datasheet
Description
Standoffs & Spacers M2 x 5mm HEXAGONAL MALE/FEMALE BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
R20-3000502
Standoffs & Spacers R20-3000502
Standoffs & Spacers M2 x 5mm HEXAGONAL MALE/FEMALE BRASS

Standoffs & Spacers M2 x 5mm HEXAGONAL MALE/FEMALE BRASS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs
Product Number R20-3000502
Product Name Standoffs & Spacers
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details