HARWIN Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure P70-2010045R

Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Through Hole Maximum Working Height: 0.165" (4.20mm) Recommended Working Height: 0.157" (4.00mm) Minimum Working Height: 0.152" (3.85mm) Operating Force - Mid Compression: 134.60gf
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Through Hole Maximum Working Height: 0.165" (4.20mm) Recommended Working Height: 0.157" (4.00mm) Minimum Working Height: 0.152" (3.85mm) Operating Force - Mid Compression: 134.60gf
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure - P70-2010045R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
P70-2010045R
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure P70-2010045R
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Through Hole Maximum Working Height: 0.165" (4.20mm) Recommended Working Height: 0.157" (4.00mm) Minimum Working Height: 0.152" (3.85mm) Operating Force - Mid Compression: 134.60gf

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Contact Type: Sleeve & Plunger (Pogo Pins)
Mounting Type: Through Hole
Maximum Working Height: 0.165" (4.20mm)
Recommended Working Height: 0.157" (4.00mm)
Minimum Working Height: 0.152" (3.85mm)
Operating Force - Mid Compression: 134.60gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number P70-2010045R
Product Name Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Shape / Form Stamping
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241388-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
DIN Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2951 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details