Harwin Plc 9 x 3-Row Female 24 AWG Cable Assembly, double-end, Jackscrews M83-FC22705F2-XXXXF2

Description
Female-to-Female with white 24 AWG cable, variable length (XXXXmm) – 27 contacts (3 x 9). Fitted with floating jackscrews, hex socket head. Manufactured with the M83-LFC1F2N27-0000-0 00 3-Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Female-to-Female with white 24 AWG cable, variable length (XXXXmm) – 27 contacts (3 x 9). Fitted with floating jackscrews, hex socket head. Manufactured with the M83-LFC1F2N27-0000-0 00 3-Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 x 3-Row Female 24 AWG Cable Assembly, double-end, Jackscrews - M83-FC22705F2-XXXXF2 - Harwin Plc
Portsmouth, United Kingdom
9 x 3-Row Female 24 AWG Cable Assembly, double-end, Jackscrews
M83-FC22705F2-XXXXF2
9 x 3-Row Female 24 AWG Cable Assembly, double-end, Jackscrews M83-FC22705F2-XXXXF2
Female-to-Female with white 24 AWG cable, variable length (XXXXmm) – 27 contacts (3 x 9). Fitted with floating jackscrews, hex socket head. Manufactured with the M83-LFC1F2N27-0000-0 00 3-Row crimp connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Female-to-Female with white 24 AWG cable, variable length (XXXXmm) – 27 contacts (3 x 9). Fitted with floating jackscrews, hex socket head.
  • Manufactured with the M83-LFC1F2N27-0000-000 3-Row crimp connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M83-FC22705F2-XXXXF2
Product Name 9 x 3-Row Female 24 AWG Cable Assembly, double-end, Jackscrews
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-0,5-B-EX - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled Ractangular design MSZB Cable
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stability Cables - SV-24292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details