HARWIN 21+21 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Jackscrews M80-MC24268M1-0450L

Description
Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 42 contacts (21+21). Fitted with internally threaded jackscrews. Manufactured with M80-5614205 cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 42 contacts (21+21). Fitted with internally threaded jackscrews. Manufactured with M80-5614205 cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-MC24268M1-0450L - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Jackscrews
M80-MC24268M1-0450L
21+21 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Jackscrews M80-MC24268M1-0450L
Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 42 contacts (21+21). Fitted with internally threaded jackscrews. Manufactured with M80-5614205 cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 42 contacts (21+21). Fitted with internally threaded jackscrews.
  • Manufactured with M80-5614205 cable connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-MC24268M1-0450L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-MC24268M1-0450L-ND
Rectangular Cable Assemblies 952-M80-MC24268M1-0450L-ND
42 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)

42 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)

Buy Now Datasheet
Male single-ended cable assembly with ja

Male single-ended cable assembly with ja

Buy Now

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M80-MC24268M1-0450L 952-M80-MC24268M1-0450L-ND M80-MC24268M1-0450L
Product Name 21+21 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Jackscrews Rectangular Cable Assemblies
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length - 3021003-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details