HARWIN 10+10 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Reverse Fix M80-MC22068MA-0450L

Description
Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, slotted head. Manufactured with M80-5632005 cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, slotted head. Manufactured with M80-5632005 cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Reverse Fix - M80-MC22068MA-0450L - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Reverse Fix
M80-MC22068MA-0450L
10+10 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Reverse Fix M80-MC22068MA-0450L
Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, slotted head. Manufactured with M80-5632005 cable connector kit. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Male plug Double Row single-ended straight cable assembly with multicolor 24 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating jackscrews, slotted head.
  • Manufactured with M80-5632005 cable connector kit. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-M80-MC22068MA-0450L-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M80-MC22068MA-0450L-ND
Rectangular Cable Assemblies 952-M80-MC22068MA-0450L-ND
20 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)

20 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M80-MC22068MA-0450L 952-M80-MC22068MA-0450L-ND
Product Name 10+10 Pos. Male DIL 24 AWG Cable Assembly, 450mm, single-end, Reverse Fix Rectangular Cable Assemblies
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details